Lenovo logo

Lenovo ThinkVision T23d LED display 57.1 cm (22.5") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129914
Info modified on:
28 May 2025, 13:15:25
Short summary description Lenovo ThinkVision T23d LED display 57.1 cm (22.5") 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T23d, 57.1 cm (22.5"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T23d LED display 57.1 cm (22.5") 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T23d. Display diagonal: 57.1 cm (22.5"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.