Lenovo logo

Lenovo ThinkCentre M57p Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103091
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M57p Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M57p, 2.33 GHz, Intel® Core™2 Duo, E6550, 2 GB, 80 GB, Windows Vista Business

Long summary description Lenovo ThinkCentre M57p Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M57p. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 7.42 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.