Lenovo logo

Lenovo 5M30H35732 memory module 4 GB 1 x 4 GB DDR4 2133 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35793
Info modified on:
17 Mar 2025, 13:44:05
Short summary description Lenovo 5M30H35732 memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

Lenovo 5M30H35732, 4 GB, 1 x 4 GB, DDR4, 2133 MHz, 260-pin SO-DIMM

Long summary description Lenovo 5M30H35732 memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

Lenovo 5M30H35732. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.