Lenovo logo

Lenovo Legion K300 RGB keyboard Gaming USB QWERTY Nordic Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13211
Info modified on:
18 Jun 2024, 12:10:56
Short summary description Lenovo Legion K300 RGB keyboard Gaming USB QWERTY Nordic Black:

Lenovo Legion K300 RGB, Wired, USB, Membrane, QWERTY, RGB LED, Black

Long summary description Lenovo Legion K300 RGB keyboard Gaming USB QWERTY Nordic Black:

Lenovo Legion K300 RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.