Lenovo logo

Lenovo Tab 2 A7-30 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12288
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Tab 2 A7-30 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Hitam:

Lenovo Tab 2 A7-30, 17,8 cm (7"), 1024 x 600 piksel, 16 GB, 1 GB, Android, Hitam

Long summary description Lenovo Tab 2 A7-30 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Hitam:

Lenovo Tab 2 A7-30. Diagonal layar: 17,8 cm (7"), Resolusi layar: 1024 x 600 piksel. Kapasitas penyimpanan internal: 16 GB. Frekuensi prosesor: 1,3 GHz, Keluarga prosesor: Mediatek, Model prosesor: MTK8382. Memori internal: 1 GB. Resolusi kamera belakang (angka): 2 MP, Jenis kamera belakang: Kamera tunggal, Resolusi kamera depan (angka): 0,3 MP. Standar Wi-Fi: Wi-Fi 4 (802.11n). Pembaca kartu terintegrasi. Berat: 269 g. Sistem operasi yang terpasang: Android. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.