Lenovo IdeaPad Flex 2 15, Intel® Pentium®, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo IdeaPad Flex 2 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Pentium®, Processor model: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Product colour: Black