Lenovo logo

Lenovo Essential G510 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26623
Info modified on:
29 Jan 2025, 18:46:20
Short summary description Lenovo Essential G510 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 Black:

Lenovo Essential G510, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G510 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 Black:

Lenovo Essential G510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R5 M230. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.