Lenovo logo

Lenovo Erazer N40-30-NTH Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24283
Info modified on:
22 Jan 2025, 05:29:30
Short summary description Lenovo Erazer N40-30-NTH Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Black:

Lenovo Erazer N40-30-NTH, Intel® Pentium®, 2.16 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 8

Long summary description Lenovo Erazer N40-30-NTH Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Black:

Lenovo Erazer N40-30-NTH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 820M. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.