Lenovo logo

Lenovo IdeaPad U330 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56391
Info modified on:
22 Jan 2025, 06:08:19
Short summary description Lenovo IdeaPad U330 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Orange:

Lenovo IdeaPad U330, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad U330 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Orange:

Lenovo IdeaPad U330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.