Lenovo logo

Lenovo IdeaPad Yoga 2 13 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 508 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93236
Info modified on:
22 Jan 2025, 05:44:46
Short summary description Lenovo IdeaPad Yoga 2 13 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 508 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

Lenovo IdeaPad Yoga 2 13, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 508 GB

Long summary description Lenovo IdeaPad Yoga 2 13 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 508 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

Lenovo IdeaPad Yoga 2 13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 508 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.