Lenovo logo

Lenovo Essential G710 Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36135
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo Essential G710 Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

17.3" HD+ LED 1600 x 900, Intel Core i3-4000M (3M Cache, 2.40 GHz), 4GB DDR3, Intel HD Graphics 4600, 1TB HDD, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, Windows 8 64-bit

Lenovo Essential G710 Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

17" HD Widescreen Display
This display delivers bright, crisp visuals in 16:9 widescreen format.

Abundant Multimedia Features
Thanks to its stereo speakers with Dolby® Advanced Audio™, graphics card options up to the speedy NVIDIA® GeForce® GT720M with 2GB DDR3 VRAM, and optical disk drive options up to a Blu-ray Disc™ combo, the G710 offers stunning, stutter-free visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Multitouch Touchpad
Optimized for Windows 8 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the G710 and other devices quickly with USB 3.0 SuperSpeed; it's up to ten times faster than previous USB technologies, and it's backward-compatible.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.
Simple Maintenance
With OneKey Recovery, recovering from viruses or other technical difficulties is a snap.

Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth®, you'll be able to connect to the internet wherever you go.

Integrated Webcam
The optional 720p HD High-Sense webcam will help you enjoy web conferences or online video chats like you're really there.

HDMI Output
For easy connection to a television or other display.

Ample Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music or photos.

Lenovo Cloud Storage
Protect your important files and data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across your home, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo Essential G710 Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Lenovo Essential G710, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G710 Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Lenovo Essential G710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.