Lenovo logo

Lenovo Idea Tab A1000 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82138
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Idea Tab A1000 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab A1000, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 0.5 GB, Android, Black

Long summary description Lenovo Idea Tab A1000 Mediatek 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab A1000. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8317. Internal memory: 0.5 GB. Front camera resolution (numeric): 3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 345 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.