Lenovo logo

Lenovo Essential G510 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M DOS License Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13362
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo Essential G510 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M DOS License Black:

15.6" HD LED 1366 x 768, Intel Core i3-4000M (3M Cache, 2.40 GHz), 2GB DDR3, ATI Radeon HD8570M 1GB, 500GB HDD, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, DOS

Lenovo Essential G510 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M DOS License Black:

15.6-inch HD Widescreen Display
The 15.6" LED-backlit HD display (1366 x 768) delivers bright, crisp visuals in 16:9 widescreen on the G510.

Abundant Multimedia Features
Thanks to its stereo speakers with Dolby® Advanced Audio™, graphics card options up to the speedy AMD Radeon™ 8570M with 2GB DDR3 VRAM, and optical disk drive options up to a Blu-ray Disc&trade combo, the G510 offers stunning, stutter-free visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Multitouch Touchpad
Optimized for Windows 8 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Fast Data Transfer
Move data between the G510 and other devices quickly with USB 3.0. It's up to 10 times faster than previous USB technologies.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges to **up to 6 hours, giving you flexibility on the go.

Simple Maintenance
With OneKey Recovery, recovering from viruses or other technical difficulties is a snap.

Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth®, you'll be able to connect to the internet wherever you go.

Integrated Webcam
The optional 720p HD High-Sense webcam will help you enjoy web conferences or online video chats like you’re really there.

HDMI Output
For easy connection to a television or other display.

Ample storage
With up to 1TB HDD storage on the G510, you won't have to worry about where to put all your data, videos, music or photos.

Lenovo Cloud Storage
Protect your important files and data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across your home, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo Essential G510 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M DOS License Black:

Lenovo Essential G510, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo Essential G510 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M DOS License Black:

Lenovo Essential G510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: DOS License. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.