Lenovo logo

Lenovo Essential G500s Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10440
Info modified on:
02 Feb 2025, 22:51:06
Short summary description Lenovo Essential G500s Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential G500s, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential G500s Intel® Pentium® B960 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential G500s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.