Lenovo IdeaPad G780, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
Lenovo IdeaPad G780. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Brown