Lenovo logo

Lenovo IdeaPad S300 Intel® Celeron® 877 Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15999
Info modified on:
27 Jan 2025, 08:52:58
Short summary description Lenovo IdeaPad S300 Intel® Celeron® 877 Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Pink:

Lenovo IdeaPad S300, Intel® Celeron®, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad S300 Intel® Celeron® 877 Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Pink:

Lenovo IdeaPad S300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 877, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Pink

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.