Lenovo logo

Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18065
Info modified on:
27 Jan 2025, 08:16:22
Short summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad S205, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad S205. Product type: Netbook, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.