Lenovo logo

Lenovo IdeaPad Z570 Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS English Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17523
Info modified on:
02 Feb 2025, 23:10:49
Short summary description Lenovo IdeaPad Z570 Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS English Silver:

Lenovo IdeaPad Z570, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Z570 Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS English Silver:

Lenovo IdeaPad Z570. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: FreeDOS. Product colour: Silver. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.