Lenovo logo

Lenovo IdeaPad Z560 Intel® Core™ i3 i3-370M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20597
Info modified on:
14 Mar 2024, 17:44:17
Short summary description Lenovo IdeaPad Z560 Intel® Core™ i3 i3-370M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:

Lenovo IdeaPad Z560, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Lenovo IdeaPad Z560 Intel® Core™ i3 i3-370M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:

Lenovo IdeaPad Z560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.