Lenovo logo

Lenovo Erazer X700 Intel® Core™ i7 X-series i7-3820 12 GB DDR3-SDRAM 1.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60754
Info modified on:
02 Oct 2024, 10:25:38
Short summary description Lenovo Erazer X700 Intel® Core™ i7 X-series i7-3820 12 GB DDR3-SDRAM 1.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black, Silver:

Lenovo Erazer X700, 3.6 GHz, Intel® Core™ i7 X-series, 12 GB, 1.13 TB, Blu-Ray DVD Combo, Windows 8

Long summary description Lenovo Erazer X700 Intel® Core™ i7 X-series i7-3820 12 GB DDR3-SDRAM 1.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black, Silver:

Lenovo Erazer X700. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-3820. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.