Lenovo logo

Lenovo IdeaCentre C345 AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59270
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C345 AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C345, 50.8 cm (20"), HD+, AMD E, 4 GB, 500 GB, Windows 8

Long summary description Lenovo IdeaCentre C345 AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C345. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.