Lenovo logo

Lenovo C225 AMD E E-450 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28404
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lenovo C225 AMD E E-450 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Lenovo C225, 47 cm (18.5"), AMD E, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description Lenovo C225 AMD E E-450 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Lenovo C225. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: AMD E, Processor frequency: 1.65 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Starter. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.