Lenovo Essential H430, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, FreeDOS
Lenovo Essential H430. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product colour: Black, Grey