Lenovo logo

Lenovo 4XB0F28635 internal hard drive 4 TB 7200 RPM 3.5" SAS

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55469
Info modified on:
31 Jul 2024, 15:02:46
Long product name Lenovo 4XB0F28635 internal hard drive 4 TB 7200 RPM 3.5" SAS:

ThinkServer, 3.5", 4TB, 7200RPM, SAS 6Gbps, Hot Swap

Lenovo 4XB0F28635 internal hard drive 4 TB 7200 RPM 3.5" SAS:

ThinkServer 3.5 inch 7.2K RPM SAS drives deliver the scalability that data centers need to reliably meet their demanding growth of unstructured data.4TB in a 3.5-inch enterprise-class hard disk drive Reliable, 24x7 bulk data storage, even in the most rugged multi-drive SAS or SATA environments Reduces energy and cooling costs

Short summary description Lenovo 4XB0F28635 internal hard drive 4 TB 7200 RPM 3.5" SAS:

Lenovo 4XB0F28635, 4 TB, 7200 RPM, 3.5", SAS

Long summary description Lenovo 4XB0F28635 internal hard drive 4 TB 7200 RPM 3.5" SAS:

Lenovo 4XB0F28635. HDD capacity: 4 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SAS

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.