Lenovo logo

Lenovo ThinkPad 170W AC power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad 170W AC power adapter/inverter Indoor Black:

Lenovo ThinkPad 170W AC, Laptop, Indoor, 170 W, Black, 5 - 40 °C, 8 - 80%

Long summary description Lenovo ThinkPad 170W AC power adapter/inverter Indoor Black:

Lenovo ThinkPad 170W AC. Purpose: Laptop, Power supply type: Indoor, Output power: 170 W. Product colour: Black. Weight: 600 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.