Lenovo logo

Lenovo ThinkPad OneLink Pro Dock (Italy) Wired Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45484
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad OneLink Pro Dock (Italy) Wired Black:

Lenovo ThinkPad OneLink Pro Dock (Italy), Wired, 10,100,1000 Mbit/s, Black, ThinkPad Edge E431, ThinkPad Edge E440, ThinkPad Edge E531, ThinkPad Edge E540, ThinkPad S1 Yoga,..., 90 W, 48 mm

Long summary description Lenovo ThinkPad OneLink Pro Dock (Italy) Wired Black:

Lenovo ThinkPad OneLink Pro Dock (Italy). Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatibility: ThinkPad Edge E431, ThinkPad Edge E440, ThinkPad Edge E531, ThinkPad Edge E540, ThinkPad S1 Yoga,.... Power consumption (typical): 90 W. Width: 48 mm, Depth: 92 mm, Height: 134 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.