Lenovo logo

Lenovo X520 Dual Port 10GbE SFP+ Internal Fiber 10000 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46371
Info modified on:
08 May 2025, 14:34:20
Short summary description Lenovo X520 Dual Port 10GbE SFP+ Internal Fiber 10000 Mbit/s:

Lenovo X520 Dual Port 10GbE SFP+, Internal, Wired, PCI Express, Fiber, 10000 Mbit/s, Green, Metallic

Long summary description Lenovo X520 Dual Port 10GbE SFP+ Internal Fiber 10000 Mbit/s:

Lenovo X520 Dual Port 10GbE SFP+. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s. Product colour: Green, Metallic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.