Lenovo logo

Lenovo 46W0684 memory module 4 GB 1 x 4 GB DDR3L ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14084
Info modified on:
14 Mar 2024, 17:29:33
Short summary description Lenovo 46W0684 memory module 4 GB 1 x 4 GB DDR3L ECC:

Lenovo 46W0684, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 240-pin DIMM

Long summary description Lenovo 46W0684 memory module 4 GB 1 x 4 GB DDR3L ECC:

Lenovo 46W0684. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.