Lenovo logo

Lenovo ThinkPad 90W AC/DC Combo Adapter - UK power adapter/inverter Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67798
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad 90W AC/DC Combo Adapter - UK power adapter/inverter Black:

Lenovo ThinkPad 90W AC/DC Combo Adapter - UK, 90 W, Black, 560 g, 62 x 143 x 29 mm, 3-pin AC

Long summary description Lenovo ThinkPad 90W AC/DC Combo Adapter - UK power adapter/inverter Black:

Lenovo ThinkPad 90W AC/DC Combo Adapter - UK. Capacity: 90 W. Product colour: Black. Weight: 560 g. Dimensions (WxDxH): 62 x 143 x 29 mm, I/O ports: 3-pin AC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.