Lenovo logo

Lenovo ThinkPad USB-C Dock Gen 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135427
Info modified on:
04 Jul 2025, 15:06:41
Short summary description Lenovo ThinkPad USB-C Dock Gen 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo ThinkPad USB-C Dock Gen 2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 10 Gbit/s

Long summary description Lenovo ThinkPad USB-C Dock Gen 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo ThinkPad USB-C Dock Gen 2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 10 Gbit/s, HD type: 4K Ultra HD. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 7

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.