Lenovo logo

Lenovo ThinkPad USB 3.0 Pro Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272724
Info modified on:
14 Mar 2024, 19:50:52
Short summary description Lenovo ThinkPad USB 3.0 Pro Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Pro Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Black, Lenovo

Long summary description Lenovo ThinkPad USB 3.0 Pro Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Pro Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Certification: FCC/ICES CE KCC RCM BSMI VCCI CB UL+cUL EAC TUV Mark Serbia Kvalitet South Africa.... Power consumption (typical): 45 W. Width: 150 mm, Depth: 80 mm, Height: 32 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.