Lenovo logo

Lenovo ThinkPad Workstation Dock-US Docking Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88769
Info modified on:
31 Jan 2024, 11:59:04
Short summary description Lenovo ThinkPad Workstation Dock-US Docking Black:

Lenovo ThinkPad Workstation Dock-US, Docking, 10,100,1000 Mbit/s, Black, Lenovo, AS / NZS S-DOC, VCCI, BSMI, KCC, NOM, GOST, CB, CE, UkrSEPRO, EC-DoC, UL, FCC, 0 - 43 °C

Long summary description Lenovo ThinkPad Workstation Dock-US Docking Black:

Lenovo ThinkPad Workstation Dock-US. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Certification: AS / NZS S-DOC, VCCI, BSMI, KCC, NOM, GOST, CB, CE, UkrSEPRO, EC-DoC, UL, FCC. Width: 402.2 mm, Depth: 165.4 mm, Height: 55.6 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.