Lenovo logo

Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 Laptop 33.8 cm (13.3") WXGA+ 2 GB DDR3-SDRAM 64 GB SSD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8901
Info modified on:
28 Jan 2025, 10:26:22
Short summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 Laptop 33.8 cm (13.3") WXGA+ 2 GB DDR3-SDRAM 64 GB SSD Windows Vista Business Black:

Lenovo ThinkPad X301, Intel® Core™2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 64 GB

Long summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 Laptop 33.8 cm (13.3") WXGA+ 2 GB DDR3-SDRAM 64 GB SSD Windows Vista Business Black:

Lenovo ThinkPad X301. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WXGA+, Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.