Lenovo logo

Lenovo ThinkCentre Edge 72 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB HDD PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27327
Info modified on:
23 Jul 2024, 21:16:53
Short summary description Lenovo ThinkCentre Edge 72 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB HDD PC Black:

Lenovo ThinkCentre Edge 72 SFF, 2.8 GHz, Intel® Pentium®, G640, 4 GB, 500 GB, DVD±RW

Long summary description Lenovo ThinkCentre Edge 72 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB HDD PC Black:

Lenovo ThinkCentre Edge 72 SFF. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.