Lenovo ThinkCentre Edge 72, 2.9 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre Edge 72. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Product type: PC