Lenovo ThinkPad X131e, AMD E, 29.5 cm (11.6"), 1366 x 762 pixels, 2 GB, 320 GB, Windows 7 Home Premium
Lenovo ThinkPad X131e. Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 762 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340G. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.78 kg