Lenovo ThinkCentre M92z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 180 GB, Windows 8 Pro
Lenovo ThinkCentre M92z. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black