Lenovo ThinkCentre M82, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M82. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black