Lenovo logo

Lenovo ThinkStation P348 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro Tower Workstation Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25008
Info modified on:
14 Jun 2024, 03:52:52
Short summary description Lenovo ThinkStation P348 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro Tower Workstation Grey:

Lenovo ThinkStation P348, 2.5 GHz, Intel® Core™ i7, i7-11700, 32 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkStation P348 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro Tower Workstation Grey:

Lenovo ThinkStation P348. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.