Lenovo logo

Lenovo ThinkStation P330 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55094
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkStation P330 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM Tower Workstation Black:

Lenovo ThinkStation P330, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, DDR4-SDRAM

Long summary description Lenovo ThinkStation P330 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM Tower Workstation Black:

Lenovo ThinkStation P330. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.