Lenovo logo

Lenovo ThinkStation P330 + 61C4HAR6AU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14283
Info modified on:
17 Jun 2024, 17:41:42
Short summary description Lenovo ThinkStation P330 + 61C4HAR6AU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black:

Lenovo ThinkStation P330 + 61C4HAR6AU, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo ThinkStation P330 + 61C4HAR6AU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black:

Lenovo ThinkStation P330 + 61C4HAR6AU. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: Workstation. Weight: 10.6 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.