Lenovo logo

Lenovo ThinkStation P330 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20910
Info modified on:
17 Jun 2024, 20:57:15
Short summary description Lenovo ThinkStation P330 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P330, 3.7 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P330 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P330. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.