Lenovo ThinkStation P920, 2.3 GHz, Intel® Xeon® Gold, 32 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations
Lenovo ThinkStation P920. Processor frequency: 2.3 GHz, Processor family: Intel® Xeon® Gold, Processor model: 5218. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Product colour: Black