Lenovo logo

Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1650V4 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45514
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1650V4 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P510, 3.6 GHz, Intel® Xeon® E5 v4, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1650V4 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P510. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 490 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.