Intel Core i5-4590 (3.30 GHz), 8GB RAM, 1000GB Hybrid, Intel HD Graphics 4600 + Quadro K600, Windows 7 Professional 64
Tower Workstation
Tower workstations provide the ultimate performance with full-featured scalability, yet are sized at just 25 liters.
Optional Flex Module
The innovative Flex Module lets you customize I/O ports, so you add only what you need. With the 2 available 5.25" bays on the P300 Tower, you can mix and match components including an ultraslim ODD, 29-in-1 media card reader, Firewire, and eSATA – up to 8 configurations among an ODD, HDD, and Flex Module.
Improved Design & Functionality
We've redesigned our ThinkStations. No more bulky handles, just a clean-looking, functional design. An extended lip on the top lid that includes a red touch point, combined with a ledge on the back-side, make the P300 exceptionally easy to lift and carry.
Platform Stability
The P300 workstation features a 15-month life cycle with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.
ISV-Certification & Preloaded Software
ThinkStation P300 is certified to run many key professional independent software vendor (ISV) applications, including Adobe, Autodesk®, Dassault, PTC, SolidWorks, Avid, and Siemens. Additionally, this workstation includes error correcting code (ECC) memory, which drastically reduces the possibility of memory-related errors and critical data loss.
Multiple Monitor Display
Maximize productivity with independent display support for up to three independent monitors using Mosaic Mode with integrated Intel® graphics. Plus, connect to up to 16 independent monitors with 1.2 stream cloning mode.
Fast Data Transfer
With 6 USB 3.0 ports (two in the front and four in the rear), plus 3 USB 2.0 (one internal), you can move data quickly between your workstation and other devices. SuperSpeed USB 3.0 enables file transfer up to 10 times faster than previous USB technologies, which allows for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related devices. Backward-compatible with USB 2.0 devices.
Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware. Especially beneficial when working with multiple workstations.
Solid Security & Manageability
ThinkStation P300 workstations include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. The Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. A Kensington lock slot makes it easy to physically secure your workstation. Plus, Intel® vPro™ technology provides one-touch setup that allows deployment and configuration of the technology on up to two-thirds of your install base within minutes.
Unmatched Reliability
The ThinkStation P300 continues the long legacy of unmatched reliability touted by Lenovo single and dual processor workstations. It's built with the same efficient thermal design and employs a cooling process that makes ThinkStation workstations stand out from the competition.
Green Leadership
ThinkStation P300 tower is GREENGUARD® certified and features a fixed power supply unit (PSU) that's 450W and up to 92% efficient.
Priority Technical Support
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.
Lenovo ThinkStation P300 Tower, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P300 Tower. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation