Lenovo logo

Lenovo ThinkBook 16 G7 IML Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25129
Info modified on:
23 Apr 2025, 17:24:16
Short summary description Lenovo ThinkBook 16 G7 IML Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey:

Lenovo ThinkBook 16 G7 IML, Intel Core Ultra 5, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16 G7 IML Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey:

Lenovo ThinkBook 16 G7 IML. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.7 kg

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.