Lenovo logo

Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9199
Info modified on:
15 Oct 2024, 08:21:57
Bullet Points Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 1x 16GB SO-DIMM DDR5-5600
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB, 1x 16GB SO-DIMM DDR5-5600, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 300nits 45% NTSC, Intel Graphics, Wi-Fi 6E 11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Modern Design & Performance
- Powerful and secure to help you excel at your daily business needs
- AI-assisted productivity with Intel® Core™ Ultra processors
- Immersive Audio by Harman® speakers & enhanced Dolby Atmos® technology
- Meets the US Department of Defense MIL-STD 810H standards for reliability & durability
- Easily upgradeable storage & memory to grow with your business
- Eco-Friendly Packaging & Recycled Components

Short summary description Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14 Gen 6 (Intel), Intel Core Ultra 5, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Gen 6 (Intel) Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14 Gen 6 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.44 kg

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.