Lenovo ThinkPad X1 Extreme Gen 5, Intel® Core™ i7, 3.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 512 GB
Lenovo ThinkPad X1 Extreme Gen 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 3.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black