Lenovo ThinkPad Z16 Gen 1, AMD Ryzen™ 9 PRO, 3.3 GHz, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB
Lenovo ThinkPad Z16 Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9 PRO, Processor model: 6950HS, Processor frequency: 3.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black, Grey