- - Windows 11 Pro 64-bit
- - Intel Core i5-1235U (12MB Cache)
- - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch
- - 16GB (4266MHz) LPDDR4x-SDRAM & 512GB SSD
Intel Core i5-1235U (12MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
On-the-go performance & power
With up to Intel vPro® with 12th Gen Intel® Core™ processors, complemented superbly by up to Windows 11 Pro and Intel® Iris® Xe graphics, the ThinkPad X13 Yoga Gen 3 gives you the performance—and confidence— to work on the go. This 2-in-1 laptop is also light and thin enough to accompany you everywhere, plus a battery that can run all day.
Keeps you connected & your data safe
Wherever work and life take you, the ThinkPad X13 Yoga Gen 3 2-in-1 laptop will keep you in the loop with its WiFi 6E* and 4G WWAN** connectivity options. It also has ThinkShield, a suite of hardware and software security features, plus the added security of Microsoft Secured-Core PCs. In addition, it has a webcam privacy shutter and an optional power-on touch fingerprint reader.
*WiFi 6E requires Windows 11 Pro. Operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.
**Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.
Totally versatile, very practical
With the ThinkPad X13 Yoga Gen 3, you get the renowned power of a ThinkPad with the much-admired flexibility of a Yoga. Whether you’re working, watching, sharing, or presenting, the 360-degree hinge lets you flip instantly to the mode you need. You can also sketch, write, or make notes directly on this convertible laptop’s screen with the garaged Lenovo Integrated Pen.
Optimized for online collaboration & downtime
Whether it’s a videoconference or the latest TV show, the ThinkPad X13 Yoga Gen 3 enriches all you see and hear. As well as an FHD RGB camera, this 2-in-1 laptop boasts Dolby® Audio Speaker System, Dolby® Voice, and two far-field microphones – all as standard. Plus, the 13.3" WQXGA option has Dolby Vision™ and is low blue-light certified to minimize eye fatigue.
Built to run & run
We use the US Department of Defense's MIL-STD 810H standards to ensure that every ThinkPad is reliable and durable. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.
Specifications may vary depending upon region / model.
Lenovo ThinkPad X13 Yoga, Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad X13 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black